TE Connectivity Compression Connectors 014466-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Compression Connector Stud Size : M10 Conductor Cross-Section (MMSQ) : 120 Lug Length : 80 MM  [3.149 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Compression Connector Stud Size : M10 Conductor Cross-Section (MMSQ) : 120 Lug Length : 80 MM  [3.149 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 014466-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
014466-000
Compression Connectors 014466-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : No Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Compression Connector Stud Size : M10 Conductor Cross-Section (MMSQ) : 120 Lug Length : 80 MM  [3.149 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 10.5 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Compression Connector Material : Aluminum Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Copper Palm : No

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 15 MM  [.591 INCH ]
  • Barrel Length : 37 MM  [1.457 INCH ]
  • Compression Connector Stud Size : M10
  • Conductor Cross-Section (MMSQ) : 120
  • Lug Length : 80 MM  [3.149 INCH ]
  • Lug Width : 30 MM  [1.181 INCH ]
  • Palm Hole Diameter : 10.5

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Compression Connector Material : Aluminum
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 014466-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details