TE Connectivity Splices 52745

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.69 MM  [.224 INCH ] Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : 1.38 MM  [.055 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.69 MM  [.224 INCH ] Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : 1.38 MM  [.055 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 52745 - TE Connectivity
Berwyn, PA, United States
Splices
52745
Splices 52745
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.69 MM  [.224 INCH ] Product Length : 11.3 MM  [.445 INCH ] Terminal Material Thickness : 1.38 MM  [.055 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.69 MM  [.224 INCH ]
  • Product Length : 11.3 MM  [.445 INCH ]
  • Terminal Material Thickness : 1.38 MM  [.055 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A144758-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A144758-ND
Terminals - Wire Splice Connectors A144758-ND
CONN INLINE 8 AWG CRIMP COPALUM

CONN INLINE 8 AWG CRIMP COPALUM

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52745
Terminals 52745
Terminals COPALUM SPLICE 8

Terminals COPALUM SPLICE 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52745 A144758-ND 52745
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details