TE Connectivity Knife Disconnects 52594-2

Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (KCMIL) : 106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 275/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (KCMIL) : 106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 275/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 52594-2 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
52594-2
Knife Disconnects 52594-2
Body Features Body Plating Material : Silver Dimensions Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (KCMIL) : 106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Power Conductor Stranding : 275/24 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Disconnect Type : Dual Pin Disconnect Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 53.5
  • Wire Size (AWG) : 1/0
  • Wire Size (KCMIL) : 106

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Power Conductor Stranding : 275/24

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Disconnect Type : Dual Pin Disconnect

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity - 81C7471 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
81C7471
Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity 81C7471
TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect; Insulator Material:Uninsulated ; Terminal Material:Brass; Wire Size AWG Max:0AWG RoHS Compliant: Yes

TERMINAL, DUAL PIN DISCONNECT, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Dual Pin Disconnect; Insulator Material:Uninsulated; Terminal Material:Brass; Wire Size AWG Max:0AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 52594-2 81C7471
Product Name Knife Disconnects Terminal, Dual Pin Disconnect, Crimp; Product Range Amp Te Connectivity
Features RoHS RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details