TE Connectivity Coax Connectors 5227169-7

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] Dimensions Panel Thickness (Recommended) : 1.17 - 6.35 MM  [.046 - .25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] Dimensions Panel Thickness (Recommended) : 1.17 - 6.35 MM  [.046 - .25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF/Coaxial BNC Bulkhead Jack (50 Ohm) is designed for solder termination and features a straight bulkhead jack configuration. It is suitable for use in various RF applications, providing reliable connections with a nominal impedance of 50 ohms. The connector is constructed with a phosphor bronze contact material, ensuring durability and performance. It is RoHS compliant, making it suitable for environmentally conscious projects. This connector is fully intermateable with comparable BNC connectors, adhering to MIL-C-39012 specifications, which enhances its versatility in different setups. The product is ideal for engineers looking for a dependable bulkhead jack for their coaxial cable connections.

Datasheet Summary
Powered by GS/AI

The RF/Coaxial BNC Bulkhead Jack (50 Ohm) is designed for solder termination and features a straight bulkhead jack configuration. It is suitable for use in various RF applications, providing reliable connections with a nominal impedance of 50 ohms. The connector is constructed with a phosphor bronze contact material, ensuring durability and performance. It is RoHS compliant, making it suitable for environmentally conscious projects. This connector is fully intermateable with comparable BNC connectors, adhering to MIL-C-39012 specifications, which enhances its versatility in different setups. The product is ideal for engineers looking for a dependable bulkhead jack for their coaxial cable connections.

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227169-7 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227169-7
Coax Connectors 5227169-7
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] Dimensions Panel Thickness (Recommended) : 1.17 - 6.35 MM  [.046 - .25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ]

Dimensions


  • Panel Thickness (Recommended) : 1.17 - 6.35 MM  [.046 - .25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32334-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32334-ND
Coaxial Connector (RF) Assemblies A32334-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5227169-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227169-7
RF Connectors / Coaxial Connectors 5227169-7
RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity - 42K9929 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity
42K9929
Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity 42K9929
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5227169-7 A32334-ND 5227169-7 42K9929
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Terminal Solder
Mounting Panel Mount Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
RF Connectors - 1060221-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
Between Series Adapters - 1053646-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers