TE Connectivity Between Series Adapters 1053646-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Plug Side B Interface : OSM
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Plug Side B Interface : OSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1053646-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1053646-1
Between Series Adapters 1053646-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Plug Side B Interface : OSM

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : N
  • Side B Gender : Plug
  • Side B Interface : OSM
Buy Now
RF Adapters - Between Series - 1053646-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1053646-1
RF Adapters - Between Series 1053646-1
RF Adapters - Between Series 2081 2301 00

RF Adapters - Between Series 2081 2301 00

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1053646-1 1053646-1
Product Name Between Series Adapters RF Adapters - Between Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1059530-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1060813-2 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details