TE Connectivity Between Series Adapters 1060487-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : SMB
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1060487-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1060487-1
Between Series Adapters 1060487-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : SMB

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : SMA
  • Side B Gender : Jack
  • Side B Interface : SMB
Buy Now
Coaxial Connector (RF) Adapters - A34424-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A34424-ND
Coaxial Connector (RF) Adapters A34424-ND
Adapter Coaxial Connector SMB Jack, Male Pin To SMA Jack, Female Socket

Adapter Coaxial Connector SMB Jack, Male Pin To SMA Jack, Female Socket

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amp - Te Connectivity - 20C2682 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amp - Te Connectivity
20C2682
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amp - Te Connectivity 20C2682
RF/COAXIAL ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1060487-1 A34424-ND 20C2682
Product Name Between Series Adapters Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA; SMB SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
2 suppliers
In-Series Adapters - 1055065-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1-1337474-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 0.500 GHz
View Details
3 suppliers