TE Connectivity Ring Connectors 52264-1

Description
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27534-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27534-ND
Ring Connectors A27534-ND
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 92F6096 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
92F6096
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 92F6096
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal R Pg 6 3/8 Amp - Te Connectivity - 76AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Terminal R Pg 6 3/8 Amp - Te Connectivity
76AC8574
Terminal R Pg 6 3/8 Amp - Te Connectivity 76AC8574
TERMINAL R PG 6 3/8

TERMINAL R PG 6 3/8

Supplier's Site
52264-1 Rohs Compliant Amp - Te Connectivity - 82AC1748 - Newark, An Avnet Company
Chicago, IL, United States
52264-1 Rohs Compliant Amp - Te Connectivity
82AC1748
52264-1 Rohs Compliant Amp - Te Connectivity 82AC1748
52264-1 ROHS COMPLIANT: YES

52264-1 ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 52264-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
52264-1
Ring Connectors 52264-1
CONN RING CIRC 6AWG #3/8 CRIMP

CONN RING CIRC 6AWG #3/8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27534-ND 92F6096 76AC8574 52264-1
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity Terminal R Pg 6 3/8 Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products