TE Connectivity Ring Terminals 52263-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.38 MM  [.33 INCH ] Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Product Length : 4.32 MM  [.17 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.38 MM  [.33 INCH ] Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Product Length : 4.32 MM  [.17 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52263-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52263-1
Ring Terminals 52263-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.38 MM  [.33 INCH ] Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Product Length : 4.32 MM  [.17 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 8.38 MM  [.33 INCH ]
  • Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ]
  • Product Length : 4.32 MM  [.17 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27317-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27317-ND
Terminals - Ring Connectors A27317-ND
CONN RING CIRC 8AWG #10 CRIMP

CONN RING CIRC 8AWG #10 CRIMP

Buy Now Datasheet
Ring Terminals - 7196098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7196098P
Ring Terminals 7196098P
TE Connectivity 52263-1 Ring Terminal

TE Connectivity 52263-1 Ring Terminal

Supplier's Site
Ring Terminals - 1642982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1642982
Ring Terminals 1642982
TE Connectivity 52263-1 Ring Terminal

TE Connectivity 52263-1 Ring Terminal

Supplier's Site
TERMINAL R PG 8 10 - 52263-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL R PG 8 10
52263-1
TERMINAL R PG 8 10 52263-1
TERMINAL R PG 8 10

TERMINAL R PG 8 10

Buy Now
Sheung Wan, Hong Kong
Terminals
52263-1
Terminals 52263-1
Terminals TERMINAL R PG 8 10

Terminals TERMINAL R PG 8 10

Buy Now Datasheet
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL - 70085059 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL
70085059
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL 70085059
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations

  • Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices
  • Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52263-1 A27317-ND 7196098P 1642982 52263-1 52263-1 70085059
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL R PG 8 10 Terminals TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers