TE Connectivity
Quick Disconnects
521716-3
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 4.1 MM [.11 - .16 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7200
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 4.1 MM [.11 - .16 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7200
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 4.1 MM [.11 - .16 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4107
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7200
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Accepts Wire Insulation Diameter Range : 2.8 - 4.1 MM [.11 - .16 INCH ]
- Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .8 - 2
- Wire Size (AWG) : 18 - 14
- Wire Size (CMA) : 1624 - 4107
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 7200
Product Type Features
- Insertion Force : Low
- Sealable : No
- Terminates To : Wire & Cable
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
521716-3 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details