TE Connectivity Quick Disconnects 521225-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 521225-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
521225-1
Quick Disconnects 521225-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Overall Length : 27.56 MM  [1.085 INCH ]
  • Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL File Number : E66717
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Natural

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2500

Product Type Features


  • Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111271TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111271TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111271TR-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111271CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111271CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111271CT-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 521225-1 A111271TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details