TE Connectivity Quick Disconnects 521050-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Overall Length : 23.03 MM  [.905 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Overall Length : 23.03 MM  [.905 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 521050-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
521050-1
Quick Disconnects 521050-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Overall Length : 23.03 MM  [.905 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : Tab-Lok
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ]
  • Overall Length : 23.03 MM  [.905 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL File Number : E66717
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Natural

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1800

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 521050-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
521050-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 521050-1-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 521050-1 521050-1-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details