TE Connectivity Electronic Connector 520963-2

Description
Brass Tin Receptacle Terminal 14-18AWG Insulated Nylon Product overview: 520963-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520963-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal 14-18AWG Insulated Nylon Product overview: 520963-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520963-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-520963-2
Electronic Connector 392-520963-2
Brass Tin Receptacle Terminal 14-18AWG Insulated Nylon Product overview: 520963-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520963-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 14-18AWG Insulated Nylon Product overview: 520963-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-520963-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A34777CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A34777CT-ND
Quick Connects, Quick Disconnect Connectors A34777CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A34777TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A34777TR-ND
Quick Connects, Quick Disconnect Connectors A34777TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminals - 520963-2 - 907208-520963-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 520963-2
907208-520963-2
Terminals - 520963-2 907208-520963-2
Manufacturer: TE Connectivity Win Source Part Number: 907208-520963-2 Series: Ultrapod Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 520963 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A34777CT, 2266-520963-2, -520963-2-SI, 5209632, A34777TR, -520963-2-CSI, 520963-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907208-520963-2
Series: Ultrapod
Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 520963
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A34777CT, 2266-520963-2, -520963-2-SI, 5209632, A34777TR, -520963-2-CSI, 520963-2-ND

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Clear; Product Range Amp - Te Connectivity - 33B9572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Clear; Product Range Amp - Te Connectivity
33B9572
Terminal, Female Disconnect 0.25In Clear; Product Range Amp - Te Connectivity 33B9572
TERMINAL, FEMALE DISCONNECT 0.25IN CLEAR; Product Range:Ultra-Pod Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CLEAR; Product Range:Ultra-Pod Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 520963-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
520963-2
Quick Connects, Quick Disconnect Connectors 520963-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
520963-2
Terminals 520963-2
Terminals 18-14 AWG .250 POD

Terminals 18-14 AWG .250 POD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-520963-2 A34777CT-ND 907208-520963-2 33B9572 520963-2 520963-2
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals - 520963-2 Terminal, Female Disconnect 0.25In Clear; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products