Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1413

Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1413-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1413-ND
PC Pin Receptacles, Socket Connectors 36-1413-ND
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"

"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder"

Buy Now Datasheet
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.057 in. (Mounting) - 70182420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.057 in. (Mounting)
70182420
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.057 in. (Mounting) 70182420
Micro Jack, Brass Body, 0.057 in. Diameter Mounting Hole, 0.158 in. Height Press-fit, swage or solder mounting Space saving design for high density packaging Micro jacks are available for mating with 0.015 in. to 0.082 in. diameter pins and leads and ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, Brass Body, 0.057 in. Diameter Mounting Hole, 0.158 in. Height

  • Press-fit, swage or solder mounting
  • Space saving design for high density packaging
    Micro jacks are available for mating with 0.015 in. to 0.082 in. diameter pins and leads and ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 97H7483 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
97H7483
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 97H7483
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-1413-ND 70182420 97H7483
Product Name PC Pin Receptacles, Socket Connectors Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.057 in. (Mounting) Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data