TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 5207908-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC Hardware: Cable Clamp
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC Hardware: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC Hardware: Cable Clamp

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Product Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
Cable Type: Individual
Cable Exit: 45°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC
Hardware: Cable Clamp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914292 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details