TE Connectivity Standoff Material Amp Te Connectivity 5205933-3.

Description
Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Overall Length:11.049mm; External Width:6.096mm; Product Range:5205 Series RoHS Compliant: Yes
Datasheet
Description
Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Overall Length:11.049mm; External Width:6.096mm; Product Range:5205 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff Material Amp Te Connectivity - 29AC0047 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Material Amp Te Connectivity
29AC0047
Standoff Material Amp Te Connectivity 29AC0047
Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Overall Length:11.049mm; External Width:6.096mm; Product Range:5205 Series RoHS Compliant: Yes

Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Overall Length:11.049mm; External Width:6.096mm; Product Range:5205 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 29AC0047
Product Name Standoff Material Amp Te Connectivity
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

12mm Long, 3mm Dia. Steel Spring Post - S7270YM3012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.4724 inch (12 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers