TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5174341-5

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Manufacturer: AMIS Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Manufacturer: AMIS Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Manufacturer: AMIS Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer: AMIS
Package: 292-LBGA
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Contact Type: Female Socket
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
32-bit 32bit Dsp - 698-CS47028C-DQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
4 suppliers
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers