TE Connectivity Headers, Male Pins 103361-3

Description
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26660-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26660-ND
Headers, Male Pins A26660-ND
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 103361-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
103361-3
Connectors Crimp Housings, Series Mating PCB Headers 103361-3
05 MODII HDR SRRA SHRD .100CL

05 MODII HDR SRRA SHRD .100CL

Buy Now
Wire-Board Connector Header 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F7758 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
90F7758
Wire-Board Connector Header 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 90F7758
WIRE-BOARD CONNECTOR HEADER 5POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 5POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26660-ND 103361-3 90F7758
Product Name Headers, Male Pins Connectors Crimp Housings, Series Mating PCB Headers Wire-Board Connector Header 5Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
METRAL ® - 10083182-211LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
2 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details