Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000839-103455-1
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 27-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Female Crimp Signal Contact, 3A, Gold, 27-32AWG, Straight Product overview: 103455-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-103455-1 can be used for catalog matching and distributor lookup.
Socket Contact Gold 27-32 AWG Crimp
Socket Contact Gold 27-32 AWG Crimp
MOD V RECP PLTD 30 AU
CONTACT, SOCKET, 32-27AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1000839-103455-1 | 103455-1 | 332-103455-1 | A25965CT-ND | 103455-1 | 97B4604 |
| Product Name | Rectangular Connectors - 103455-1 | Contacts | 3A Electronic Connector | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 32-27Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |