TE Connectivity Headers, Male Pins 104068-1

Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3210-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3210-ND
Headers, Male Pins A3210-ND
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

"Connector Header Through Hole 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 72W2486 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
72W2486
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 72W2486
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:System 50 RoHS Compliant: No

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:System 50 RoHS Compliant: No

Supplier's Site
20 System 50 Hdr Drst Shrd Amp - Te Connectivity - 41AJ1810 - Newark, An Avnet Company
Chicago, IL, United States
20 System 50 Hdr Drst Shrd Amp - Te Connectivity
41AJ1810
20 System 50 Hdr Drst Shrd Amp - Te Connectivity 41AJ1810
20 SYSTEM 50 HDR DRST SHRD

20 SYSTEM 50 HDR DRST SHRD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3210-ND 72W2486 41AJ1810
Product Name Headers, Male Pins Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 20 System 50 Hdr Drst Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1992-2-ND - DigiKey
Specs
Mounting Through Hole
View Details