TE Connectivity Rectangular Connector Contacts 102100-5

Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100445CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100445CT-ND
Rectangular Connector Contacts A100445CT-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100445TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100445TR-ND
Rectangular Connector Contacts A100445TR-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 102100-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
102100-5
Connectors Crimp Contacts, Commercial, Stamped & Formed 102100-5
MOD I RECP STMPD

MOD I RECP STMPD

Buy Now
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 66F3342 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
66F3342
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 66F3342
CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:AMPMODU Mod I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:AMPMODU Mod I Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

Supplier's Site
Mod I Recp Stmpd Amp - Te Connectivity - 41AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Mod I Recp Stmpd Amp - Te Connectivity
41AJ1638
Mod I Recp Stmpd Amp - Te Connectivity 41AJ1638
MOD I RECP STMPD

MOD I RECP STMPD

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100445CT-ND 102100-5 66F3342 41AJ1638
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Mod I Recp Stmpd Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details