TE Connectivity Automotive Terminals 1-1897562-3

Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1897562-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1897562-3
Automotive Terminals 1-1897562-3
Contact Features Interface Plating : Tin (Sn) Terminal Type : Tab Dimensions Tab Length : 14 MM  [.551 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board

Contact Features


  • Interface Plating : Tin (Sn)
  • Terminal Type : Tab

Dimensions


  • Tab Length : 14 MM  [.551 INCH ]

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1897562-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1897798-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details