TE Connectivity
Automotive Terminals
1-1355847-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : .6, 1, .5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC [230 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : .6, 1, .5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC [230 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : .6, 1, .5, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC [230 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 20, 18, 17, 19
- Wire Size Search (MMSQ) : .6, 1, .5, .75
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3500
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 120 DEGC , 80 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 110 DEGC , 90 DEGC [230 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF ]
- Operating Temperature Range : -20 - 120 DEGC [-4 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-1355847-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details