TE Connectivity Quick Connects, Quick Disconnect Connectors 514711-000

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Heat Shrink"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Heat Shrink"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 514711-000-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
514711-000-ND
Quick Connects, Quick Disconnect Connectors 514711-000-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Heat Shrink"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Heat Shrink"

Buy Now Datasheet
Blade Splice, 6.35Mm, 22-18Awg, Red; Product Range Raychem - Te Connectivity - 18AH0351 - Newark, An Avnet Company
Chicago, IL, United States
Blade Splice, 6.35Mm, 22-18Awg, Red; Product Range Raychem - Te Connectivity
18AH0351
Blade Splice, 6.35Mm, 22-18Awg, Red; Product Range Raychem - Te Connectivity 18AH0351
BLADE SPLICE, 6.35MM, 22-18AWG, RED; Product Range:-; Terminal Type:Quick Blade Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

BLADE SPLICE, 6.35MM, 22-18AWG, RED; Product Range:-; Terminal Type:Quick Blade Splice; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 514711-000-ND 18AH0351
Product Name Quick Connects, Quick Disconnect Connectors Blade Splice, 6.35Mm, 22-18Awg, Red; Product Range Raychem - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details