TE Connectivity Inductive Proximity Sensors 51302990-SE

Description
Body Features Body Style : Metallic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 12 MM  [.472 INCH ] Standard Object Size : 50 x 50 MM  [1.97 x 1.97 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 12 MM  [.472 INCH ] Standard Object Size : 50 x 50 MM  [1.97 x 1.97 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 51302990-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
51302990-SE
Inductive Proximity Sensors 51302990-SE
Body Features Body Style : Metallic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 12 MM  [.472 INCH ] Standard Object Size : 50 x 50 MM  [1.97 x 1.97 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : K1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED

Body Features


  • Body Style : Metallic Flat
  • Device Form Factor : Flat
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable 2 m
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 12 MM  [.472 INCH ]
  • Standard Object Size : 50 x 50 MM  [1.97 x 1.97 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Series : K1

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 51302990-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.4720 inch (11.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 20027827-00 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 185 F (-20 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Ultrasonic Sensors - 10217758-00 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature 32 to 149 F (0.0 to 65 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details