TE Connectivity Ultrasonic Sensors 10217758-00

Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet
Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 10217758-00 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
10217758-00
Ultrasonic Sensors 10217758-00
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Dimensions


  • Cable Length : .31 M  [1 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 6 - 24
  • Output Type : Open Collector

Product Type Features


  • Ultrasonic Sensor Style : Non-Invasive
  • Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors

Usage Conditions


  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
10217758-00
Proximity Sensors 10217758-00
Proximity Sensors AD-101 6MM 071-06402

Proximity Sensors AD-101 6MM 071-06402

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 10217758-00 10217758-00
Product Name Ultrasonic Sensors Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004812-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000749-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - 098-10060 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000000399-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details