TE Connectivity Hard Metric Connector, Receptacle, 125 Position; Product Range Amp - Te Connectivity 5106774-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 125 Position; Product Range Amp - Te Connectivity - 28AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 125 Position; Product Range Amp - Te Connectivity
28AC9972
Hard Metric Connector, Receptacle, 125 Position; Product Range Amp - Te Connectivity 28AC9972
HARD METRIC CONNECTOR, RECEPTACLE, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 125 POSITION; Product Range:Z-PACK Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9972
Product Name Hard Metric Connector, Receptacle, 125 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details