Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1434

Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1434-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1434-ND
PC Pin Receptacles, Socket Connectors 36-1434-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

Buy Now Datasheet
Fort Worth, TX, USA
Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in.
70182439
Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in. 70182439
Micro Jack, 0.089 in. Hole Diameter, Brass Body Material, 0.236 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, 0.089 in. Hole Diameter, Brass Body Material, 0.236 in. Height

  • Precision engineered, “closed entry” contacts
  • Space saving design for high density packaging
  • Micro jacks are available for mating with .015 to .082 diameter pins and leads
    Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1434-ND 70182439
Product Name PC Pin Receptacles, Socket Connectors Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in.
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers