TE Connectivity Ring Terminals & Spade Terminals 505017-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : .63 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Overall Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 9.86 MM  [.388 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : .63 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Overall Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 9.86 MM  [.388 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 505017-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
505017-1
Ring Terminals & Spade Terminals 505017-1
Body Features Inspection Slot : No Weight per Piece (G) : .63 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 90 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Overall Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 9.86 MM  [.388 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .517 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Heavy Duty : No Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : 3/8 Terminal Features : Sheared Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .63

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 90

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Overall Product Length : 23.88 MM  [.94 INCH ]
  • Stud Diameter : 9.86 MM  [.388 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .517 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : 3/8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
505017-1
Terminals 505017-1
Terminals STUD RTNG AMVAR TERM 20-16 BR

Terminals STUD RTNG AMVAR TERM 20-16 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 505017-1 505017-1
Product Name Ring Terminals & Spade Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details