TE Connectivity Heat Shrink Tubing 5039582014

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5039582014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5039582014
Heat Shrink Tubing 5039582014
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Bag & Box Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Tubing Product Type : Heat Shrink Edging Protection
  • Wall Type : Dual Wall

Usage Conditions


  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 5039582014 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5039582014
shrink tube 5039582014
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5039582014 5039582014
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0989076025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 063725P017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 094398-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details