TE Connectivity Heat Shrink Tubing 0989076025

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.65 - 7.5 MM  [.065 - .295 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.65 - 7.5 MM  [.065 - .295 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0989076025 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0989076025
Heat Shrink Tubing 0989076025
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ] Product Length : 35 MM  [1.378 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ] Tubing Size Range : 1.65 - 7.5 MM  [.065 - .295 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Typical Automotive Fluids
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.4 MM  [.055 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.4 MM  [.055 INCH ]
  • Tubing Size Range : 1.65 - 7.5 MM  [.065 - .295 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0989076025
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0949794006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details