TE Connectivity Coax Contacts 50107-1

Description
Body Features Body Angle : Right Angle Outer Shell Material : Brass Outer Shell Plating Material : Gold Shell Material : Brass Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : With Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 195A, RG 58C, RG 188A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Angle : Right Angle Outer Shell Material : Brass Outer Shell Plating Material : Gold Shell Material : Brass Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : With Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 195A, RG 58C, RG 188A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 50107-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
50107-1
Coax Contacts 50107-1
Body Features Body Angle : Right Angle Outer Shell Material : Brass Outer Shell Plating Material : Gold Shell Material : Brass Shell Plating Material : Gold Configuration Features PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mating Retention : With Contact Type : Socket RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Impedance Options : Non-Constant Mechanical Attachment Connector Mounting Type : Board Mount Contact Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 195A, RG 58C, RG 188A, RG 180B Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Angle : Right Angle
  • Outer Shell Material : Brass
  • Outer Shell Plating Material : Gold
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Mating Retention : With
  • Contact Type : Socket
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Impedance Options : Non-Constant

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 195A, RG 58C, RG 188A, RG 180B
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Coaxial Contacts
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 50107-1
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details