TE Connectivity Inductive Proximity Sensors 50100163-1-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 425 G  [14.991 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 48.6 MM  [1.913 INCH ] Nominal Sensing Distance : 60 MM  [2.362 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 180 x 180 MM  [7.08 x 7.08 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Operating Voltage Range (VDC) : 10 - 30 Supply Voltage Range (VDC) : 0 - 7 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 425 G  [14.991 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 48.6 MM  [1.913 INCH ] Nominal Sensing Distance : 60 MM  [2.362 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 180 x 180 MM  [7.08 x 7.08 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Operating Voltage Range (VDC) : 10 - 30 Supply Voltage Range (VDC) : 0 - 7 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50100163-1-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50100163-1-SE
Inductive Proximity Sensors 50100163-1-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 425 G  [14.991 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 48.6 MM  [1.913 INCH ] Nominal Sensing Distance : 60 MM  [2.362 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 180 x 180 MM  [7.08 x 7.08 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Operating Voltage Range (VDC) : 10 - 30 Supply Voltage Range (VDC) : 0 - 7 Switching Frequency (Max) (HZ) : 100 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 425 G  [14.991 OZ ]

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Operating Distance : 48.6 MM  [1.913 INCH ]
  • Nominal Sensing Distance : 60 MM  [2.362 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 180 x 180 MM  [7.08 x 7.08 INCH ]

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Operating Voltage Range (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 0 - 7
  • Switching Frequency (Max) (HZ) : 100

Housing Features


  • Housing Series : D1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Ripple (PCT) : 5

Usage Conditions


  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50100163-1-SE
Product Name Inductive Proximity Sensors
Operation Distance 2.36 inch (59.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - 098-10060 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001077-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
ANSI Street Lighting Photocells - 301392-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000005410-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details