TE Connectivity Ultrasonic Sensors 098-10060

Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 098-10060 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
098-10060
Ultrasonic Sensors 098-10060
Electrical Characteristics Input Voltage (VDC) : 24 Operation/Applicatio n Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Electrical Characteristics


  • Input Voltage (VDC) : 24

Operation/Application


  • Actuation Point/Sensing Range : 0.5 to 5 Inches

Product Type Features


  • Ultrasonic Sensor Style : Continuous Transmitter Through Air
  • Ultrasonic Sensor Type : Micro-Measurement Level & Distance Transmitters

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 098-10060
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - LL01-6AA10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details