TE Connectivity Capacitive Proximity Sensors 5000001077-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000001077-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000001077-SE
Capacitive Proximity Sensors 5000001077-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NAMUR

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Nominal Sensing Distance : 20 MM  [.787 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 7 - 12

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000001077-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 147234-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000005399-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001677-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000790-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details