TE Connectivity Heat Shrink Tubing 500491-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 151 MM  [5.94 INCH ] Expanded Inside Diameter (Min) : 15 MM  [.059 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.42 MM  [.056 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 151 MM  [5.94 INCH ] Expanded Inside Diameter (Min) : 15 MM  [.059 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.42 MM  [.056 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 500491-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
500491-000
Heat Shrink Tubing 500491-000
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 151 MM  [5.94 INCH ] Expanded Inside Diameter (Min) : 15 MM  [.059 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.42 MM  [.056 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Impact, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin

Dimensions


  • Cut Length : 151 MM  [5.94 INCH ]
  • Expanded Inside Diameter (Min) : 15 MM  [.059 INCH ]
  • Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.42 MM  [.056 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1 MM  [.0391 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : AP-2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Immersion Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Impact, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 500491-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details