TE Connectivity Magnetic Proximity Sensors 5000011204-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5.5 MM  [.216 INCH ] Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5.5 MM  [.216 INCH ] Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000011204-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000011204-SE
Magnetic Proximity Sensors 5000011204-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5.5 MM  [.216 INCH ] Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Jacket Material : PU
  • Product Weight : 36 G  [1.27 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Output Configuration : Reed

Contact Features


  • Switching Output Contact Type : NO

Dimensions


  • Cable Length : 2 M  [78.74 FT ]
  • Product Height : 5.5 MM  [.216 INCH ]

Electrical Characteristics


  • Switching Current (Max) (MAMP) : 500

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
  • IP Rating : IP67, IP66

Operation/Application


  • Operational Use Specification : Pneumatic Cylinders

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000011204-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003726-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
ANSI Street Lighting Photocells - 21244H-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details