TE Connectivity ANSI Street Lighting Photocells 21244H-000

Description
Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 21244H-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
21244H-000
ANSI Street Lighting Photocells 21244H-000
Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 480 Surge Protection (KAMP) : 15 Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn OFF Time Delay (SEC) : 2 - 5 Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : Instant On Other Grade : Commercial, Industrial OFF/ON Ratio : 1.5:1 Product Availability Product Availability : Worldwide Product Type Features Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Configuration Features


  • Number of Positions : 3

Dimensions


  • MOV Diameter (MM) : 20
  • Product Diameter : 81.53 MM  [3.21 INCH ]
  • Product Height : 44.96 MM  [1.77 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 105 - 305
  • Relay Rating : 30A General Purpose
  • Surge Protection (JOU) : 480
  • Surge Protection (KAMP) : 15

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn OFF Time Delay (SEC) : 2 - 5
  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Commercial, Industrial
  • OFF/ON Ratio : 1.5:1

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 21244H-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000004982-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details