TE Connectivity Magnetic Proximity Sensors 5000010037-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : PNP Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 25 M  [984.251 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : PNP Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 25 M  [984.251 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000010037-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000010037-SE
Magnetic Proximity Sensors 5000010037-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : PNP Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 25 M  [984.251 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Jacket Material : PU
  • Product Weight : 36 G  [1.27 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Output Configuration : PNP

Contact Features


  • Switching Output Contact Type : NO

Dimensions


  • Cable Length : 25 M  [984.251 FT ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 1.5
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 100

Housing Features


  • Housing Material : Polycarbonate + TiO2

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
  • IP Rating : IP67, IP66

Operation/Application


  • Operational Use Specification : Pneumatic Cylinders
  • Output Protection Type : Short Circuit and Polarity Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000010037-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002933-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Capacitive Proximity Sensors - 5000004694-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details