TE Connectivity Capacitive Proximity Sensors 5000000989-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000000989-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000000989-SE
Capacitive Proximity Sensors 5000000989-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.56 FT ] Nominal Sensing Distance : 20 MM  [.787 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - NPN

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Nominal Sensing Distance : 20 MM  [.787 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - NPN
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000989-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002611-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000728-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - 076-10005-05 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details