TE Connectivity
Rotary Valve Position Monitors
5000010376-SE
Description
Configuration Features Device Identification Code : I/O: 3h, ID: 0h
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Address Range : 1 - 31 Electrical Configuration : AS-Interface Version 3.1 Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Device Identification Code : I/O: 3h, ID: 0h
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Address Range : 1 - 31 Electrical Configuration : AS-Interface Version 3.1 Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Device Identification Code : I/O: 3h, ID: 0h
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Applicatio
n Address Range : 1 - 31 Electrical Configuration : AS-Interface Version 3.1 Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Configuration Features
- Device Identification Code : I/O: 3h, ID: 0h
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- Cover Attachment Feature : (5) 303 Stainless Steel Screws
Operation/Application
- Address Range : 1 - 31
- Electrical Configuration : AS-Interface Version 3.1
- Operational Use Specification : General Purpose
- Watchdog Behavior : Output De-Energized by Lack of Communication
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Rotary Position Sensors |
|
Product Number
|
5000010376-SE |
|
Product Name
|
Rotary Valve Position Monitors |
|
Operating Temperature
|
-4 to 140 F (-20 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details