TE Connectivity 20P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity 5-794634-0

Description
20P MICRO MNL ASSY,VRT,SMT LF
Description
20P MICRO MNL ASSY,VRT,SMT LF
Datasheet
Datasheet Summary
Powered by GS/AI

The 20P Micro MATE-N-LOK assembly is a connector system designed for wire-to-wire and wire-to-board applications. It features a 3 mm centerline spacing and supports current ratings up to 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The assembly is compatible with wire sizes ranging from 30 to 18 AWG and insulation diameters up to 1.52 mm. It is available in both vertical and right-angle configurations, as well as surface mount and through-hole options. This connector system includes dual-beam receptacle contacts for enhanced reliability and is suitable for various applications, including household appliances, lighting, factory automation, and security systems. The product is UL, CSA, and VDE approved, ensuring compliance with industry standards. Additionally, it offers low-profile designs for applications with height restrictions, maintaining a mated height of less than 4.7 mm.

Datasheet Summary
Powered by GS/AI

The 20P Micro MATE-N-LOK assembly is a connector system designed for wire-to-wire and wire-to-board applications. It features a 3 mm centerline spacing and supports current ratings up to 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The assembly is compatible with wire sizes ranging from 30 to 18 AWG and insulation diameters up to 1.52 mm. It is available in both vertical and right-angle configurations, as well as surface mount and through-hole options. This connector system includes dual-beam receptacle contacts for enhanced reliability and is suitable for various applications, including household appliances, lighting, factory automation, and security systems. The product is UL, CSA, and VDE approved, ensuring compliance with industry standards. Additionally, it offers low-profile designs for applications with height restrictions, maintaining a mated height of less than 4.7 mm.

Suppliers

Company
Product
Description
Supplier Links
20P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity - 19R0697 - Newark, An Avnet Company
Chicago, IL, United States
20P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity
19R0697
20P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity 19R0697
20P MICRO MNL ASSY,VRT,SMT LF

20P MICRO MNL ASSY,VRT,SMT LF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19R0697
Product Name 20P Micro Mnl Assy,vrt,smt Lf Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details