The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 2.4VA CHAS MT
POWER XFMR 56.0Vct@0.045A UL/cUL 115V QUICK PACK w/LUGS/F3-56 RoHS Compliant: No
PWR XFMR LAMINATED 2.4VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | F3-56 | 237-1678-ND | 37B9136 | F3-56 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Power Xfmr 56.0Vct@0.045A Ul/cul 115V Quick Pack W/lugs/f3-56 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | Chassis | Chassis | Chassis | |
| Input Voltage | 115 volts | 115 volts | 115 volts | |
| Power Rating (VA) | 2.4 VA | 2.4 VA | 2.4 VA | |
| Transformer Type | Power Transformer | Laminated Core |