TE Connectivity Connector Contacts 5-192043-0

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 9.5mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 9.5mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-192043-0 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-192043-0
Connector Contacts 5-192043-0
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 9.5mm Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 175
  • Contact Size : 9.5mm
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-192043-0
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers