TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-177901-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-177901-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-177901-1
Rectangular Wire & Cable Connectors & Housings 5-177901-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Series: Power Double Lock Package: Bag Product Status: Active Connector Type: Plug Contact Type: Female Socket Pitch: 0.156" (3.96mm) Row Spacing: 0.181" (4.60mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Power Double Lock
Package: Bag
Product Status: Active
Connector Type: Plug
Contact Type: Female Socket
Pitch: 0.156" (3.96mm)
Row Spacing: 0.181" (4.60mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Rectangular Connector Housings - 5-177901-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
5-177901-1-ND
Rectangular Connector Housings 5-177901-1-ND
"6 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

"6 Rectangular Connectors - Housings Plug Black 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-5-177901-1
Electronic Connector 340-5-177901-1
Conn Housing PL 6 POS 3.96mm Crimp ST Cable Mount Natural Bag Product overview: 5-177901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-177901-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 6 POS 3.96mm Crimp ST Cable Mount Natural Bag Product overview: 5-177901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-177901-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Dbl Lock Plug Hsg 6P(Gwt) Amp - Te Connectivity - 90AJ0226 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plug Hsg 6P(Gwt) Amp - Te Connectivity
90AJ0226
Power Dbl Lock Plug Hsg 6P(Gwt) Amp - Te Connectivity 90AJ0226
POWER DBL LOCK PLUG HSG 6P(GWT)

POWER DBL LOCK PLUG HSG 6P(GWT)

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-177901-1 5-177901-1-ND 340-5-177901-1 90AJ0226
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Power Dbl Lock Plug Hsg 6P(Gwt) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051129-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details