TE Connectivity Circular Connector Contact Inserts 1103426-1

Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Other Connector Accessory Comment : See drawing for additional product information., Contacts sold separately. Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Other Connector Accessory Comment : See drawing for additional product information., Contacts sold separately. Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 1103426-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
1103426-1
Circular Connector Contact Inserts 1103426-1
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Other Connector Accessory Comment : See drawing for additional product information., Contacts sold separately. Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insert Type : Pin
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Pole Configuration : 4

Dimensions


  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Housing Material : PBT GF10

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : Power4Net

Other


  • Connector Accessory Comment : See drawing for additional product information., Contacts sold separately.

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 1103426-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
1103426-1
Connectors Circular, Industrial - Metal, Insert Only 1103426-1
MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

Buy Now
Heavy Duty Connector Inserts, Modules - A107314-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A107314-ND
Heavy Duty Connector Inserts, Modules A107314-ND
Male Insert without Contacts 4 Position Crimp

Male Insert without Contacts 4 Position Crimp

Buy Now Datasheet
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity - 41AJ2091 - Newark, An Avnet Company
Chicago, IL, United States
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity
41AJ2091
Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity 41AJ2091
MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

MALE INSERT, CRIMP, 4-POS. 22DF CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1103426-1 1103426-1 A107314-ND 41AJ2091
Product Name Circular Connector Contact Inserts Connectors Circular, Industrial - Metal, Insert Only Heavy Duty Connector Inserts, Modules Male Insert, Crimp, 4-Pos. 22Df Contacts Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051139-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
4 suppliers
Circular Connector Housings - 1734-1-1813099-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers