TE Connectivity RF Connectors 1060231-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : Captured Center Contact Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold over Copper Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : Captured Center Contact Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold over Copper Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060231-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060231-1
RF Connectors 1060231-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : Captured Center Contact Coupling Nut Base Material : Brass Coupling Nut Plating Material : Gold over Copper Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold over Copper
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 10

Other


  • Comment : Captured Center Contact
  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Material : Gold over Copper
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 196, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 1060231-1
Product Name RF Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060163-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
2 suppliers
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1050769-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1057699-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
3 suppliers