TE Connectivity USB Connectors 5-1734309-7

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5-1734309-7 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5-1734309-7
USB Connectors 5-1734309-7
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 3
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.52
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Tail Length : 2.84 MM  [.112 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Buy Now
Usb Triple Row A Type,dim B=2.84Mm Amp - Te Connectivity - 99X4673 - Newark, An Avnet Company
Chicago, IL, United States
Usb Triple Row A Type,dim B=2.84Mm Amp - Te Connectivity
99X4673
Usb Triple Row A Type,dim B=2.84Mm Amp - Te Connectivity 99X4673
USB TRIPLE ROW A TYPE,DIM B=2.84mm

USB TRIPLE ROW A TYPE,DIM B=2.84mm

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
5-1734309-7
USB Connectors 5-1734309-7
USB Connectors USCAR 6W PLUG 108106B

USB Connectors USCAR 6W PLUG 108106B

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1734309-7 99X4673 5-1734309-7
Product Name USB Connectors Usb Triple Row A Type,dim B=2.84Mm Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 292304-4 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
Busbar Connectors - 2204273-2 - TE Connectivity
Specs
Connector Type USB
Voltage Rating 48 volts
Current Rating 500.0 amps
View Details
3 suppliers