TE Connectivity USB Connectors 1734035-4

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734035-4 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734035-4
USB Connectors 1734035-4
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T GF Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T GF

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Connectors Audio & Video, HDMI, Displayport, DVI - 1734035-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, HDMI, Displayport, DVI
1734035-4
Connectors Audio & Video, HDMI, Displayport, DVI 1734035-4
Mini USBR/ASMTB TypepbFree

Mini USBR/ASMTB TypepbFree

Buy Now
USB, DVI, HDMI Connectors - 1734035-4 - 905497-1734035-4 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1734035-4
905497-1734035-4
USB, DVI, HDMI Connectors - 1734035-4 905497-1734035-4
Manufacturer: TE Connectivity Win Source Part Number: 905497-1734035-4 Operating Temperature Range: -40°C ~ 85°C Features: USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 1734035 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A121554TR, A121554CT, 1734035-4-ND, A121554DKR

Manufacturer: TE Connectivity
Win Source Part Number: 905497-1734035-4
Operating Temperature Range: -40°C ~ 85°C
Features: USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 1734035
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A121554TR, A121554CT, 1734035-4-ND, A121554DKR

Buy Now
I/O Connectors - 1734035-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734035-4
I/O Connectors 1734035-4
MINI USB, TYPE B, R/A, SMT, MYLAR

MINI USB, TYPE B, R/A, SMT, MYLAR

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734035-4
I/O Connectors 1734035-4
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734035-4
I/O Connectors 1734035-4
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
312-1734035-4
SMD Electronic Connector 312-1734035-4
USB-A/B/C Receptacle, 5 Pos, 0.8mm Pitch, RA SMD, Shielded Product overview: 1734035-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-4 can be used for catalog matching and distributor lookup.

USB-A/B/C Receptacle, 5 Pos, 0.8mm Pitch, RA SMD, Shielded Product overview: 1734035-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1734035-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 1734035-4 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734035-4
USB, DVI, HDMI Connector Assemblies 1734035-4
CONN RCPT USB2.0 MINI B SMD R/A

CONN RCPT USB2.0 MINI B SMD R/A

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734035-4
USB Connectors 1734035-4
USB Connectors Mini R/A SMT B Type 17500

USB Connectors Mini R/A SMT B Type 17500

Buy Now Datasheet
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 67AC7256 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
67AC7256
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 67AC7256
MINI USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
1734035-4 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity - 96AC5734 - Newark, An Avnet Company
Chicago, IL, United States
1734035-4 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity
96AC5734
1734035-4 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity 96AC5734
1734035-4 - MINI USB,R/A,SMT,B TYPE,PBFREE ROHS COMPLIANT: YES

1734035-4 - MINI USB,R/A,SMT,B TYPE,PBFREE ROHS COMPLIANT: YES

Supplier's Site
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 67AC7257 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity
67AC7257
Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 67AC7257
MINI USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734035-4 1734035-4 905497-1734035-4 1734035-4 312-1734035-4 1734035-4 1734035-4 67AC7256 96AC5734
Product Name USB Connectors Connectors Audio & Video, HDMI, Displayport, DVI USB, DVI, HDMI Connectors - 1734035-4 I/O Connectors SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Mini Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity 1734035-4 - Mini Usb,r/a,smt,b Type,pbfree Rohs Compliant Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB
Termination Surface Mount SMD/SMT Solder SMD/SMT
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
USB Connectors - 5787745-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
Ribbon Cable Connectors - 102142-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers