TE Connectivity USB Connectors 1734510-2

Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.113 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 265 DEGC  [509 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.113 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 265 DEGC  [509 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734510-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734510-2
USB Connectors 1734510-2
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tray Packaging Quantity : 95 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.113 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 265 DEGC  [509 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 95

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.85 MM  [.113 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 265 DEGC  [509 DEGF ]
Buy Now
I/O Connectors - 1734510-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734510-2
I/O Connectors 1734510-2
MINI USB, TYPE B, R/A, T/H

MINI USB, TYPE B, R/A, T/H

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734510-2
I/O Connectors 1734510-2
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A118291-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118291-ND
USB, DVI, HDMI Connector Assemblies A118291-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1734510-2
USB Connectors 1734510-2
USB Connectors MINI USB, TYPE B, R/A, T/H

USB Connectors MINI USB, TYPE B, R/A, T/H

Buy Now Datasheet
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity - 68AJ2405 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
68AJ2405
Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity 68AJ2405
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 1734510-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1734510-2
USB, DVI, HDMI Connector Assemblies 1734510-2
CONN RCPT USB2.0 MINI B 5P R/A

CONN RCPT USB2.0 MINI B 5P R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734510-2 1734510-2 A118291-ND 1734510-2 68AJ2405 1734510-2
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Mini Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB - mini B USB USB
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
HDMI Connectors - 1827059-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28622-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers