TE Connectivity Magnet Wire Terminals 5-170063-2

Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6.15 MM  [.242 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6.15 MM  [.242 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 5-170063-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
5-170063-2
Magnet Wire Terminals 5-170063-2
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ] Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Product Length : 20.6 MM  [.811 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ] Terminal Height : 6.15 MM  [.242 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 6.13 MM  [.241 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Crimp Type : F-Crimp
  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.4 MM  [.134 INCH ]
  • Accepts Insulation Diameter Range : 2 - 3.4 MM  [.079 - .134 INCH ]
  • Lead Wire Size (AWG) : 20 - 16
  • Lead Wire Size (MMSQ) : .518 - 1.31
  • Magnet Wire Size (AWG) : 20 - 16
  • Magnet Wire Size (MM) : .5 - 1.25
  • Product Length : 20.6 MM  [.811 INCH ]
  • Stock Thickness (Magnet Wire Side) : .37 MM  [.015 INCH ]
  • Terminal Height : 6.15 MM  [.242 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 6.13 MM  [.241 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-170063-2
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details